Dual Operational Amplifier 8-PDIP -25 to 85
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDIP8
General Purpose Amplifier 2 Circuit 8-PDIP
2-Ch Op Amp, 700kHz, 16V Dual Supply, PDIP Product overview: LM258AP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258AP can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Dual Operational Amplifier
IC, OP AMP, DUAL LIN, PDIP8, 258; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM258AP | LM258AP | 296-33307-5-ND | 687-LM258AP | 6610502 | 6610502P | LM258AP | LM258AP | LM258AP | LM258AP | LM258AP | 26AJ7171 |
| Product Name | LM258A Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 700kHz 16V Operational Amplifier IC | Op Amps | Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Ic, Op Amp, Dual Lin, Pdip8, 258; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 volts | 3 volts | 1.5 to 16 volts | |||||||
| VOS | 3 millivolts | 2 millivolts | 2 millivolts | |||||||||
| Quiescent Current (IQ) | 600 microamps | |||||||||||
| CMRR | 70 dB |