Isolated IC Automotive 8-SOIC
Win Source Part Number: 1016272-ISO224ADWV
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Isolated
Package: Tube
Applications: Automotive
Standard Package: 64
Mounting: SMD (SMT)
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-52317
Base Product Number: ISO224
Reinforced isolated amplifier for voltage sensing with ±12-V input 8-SOIC -55 to 125 Product overview: ISO224ADWV from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-ISO224ADWV can be used for catalog matching and distributor lookup.
Isolation Amplifiers -12-V input, reinforced isolated amplifier for voltage sensing 8-SOIC -55 to 125
IC ISOLATED 8SOIC
Isolated IC Automotive 8-SOIC
IC ISOLATED 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 296-52317-ND | 1016272-ISO224ADWV | 771-ISO224ADWV | ISO224ADWV | ISO224ADWV | ISO224ADWV | ISO224ADWV | ISO224ADWV |
| Product Name | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Isolated SOIC Special Purpose Amplifier Ic | Isolation Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Package Type | SOIC; "8-SOIC (0.295"", 7.50mm Width)" | 8-SOIC (0.295", 7.50mm Width) | Surface Mount | SOIC; 8-SOIC (0.295\", 7.50mm Width) | 8-SOIC (0.295, 7.50mm Width) |