Manufacturer: STMicroelectronics
Win Source Part Number: 018234-L272D
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 15mV
Family Name: L272
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V
Operating Supply Current: 8mA
Channel Output Current: 1A
Gain Bandwidth Product (GBP): 350kHz
Alternative Parts (Cross-Reference): OPA2234UAE4; OPA2234U/2K5E4; KA334D_NL;
Introduction Date: August 14, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Motor Drive & Control, Power Management
L272 - Amplifiers and Comparators-AMPLI
Dual Op Amp, General Purpose, 350kHz GBW, SOIC, Surface Mount Product overview: L272D from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 350kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 350kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-L272D can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 16-SO
IC OPAMP GP 2 CIRCUIT 16SO
IC OPAMP GP 2 CIRCUIT 16SO
General Purpose Amplifier 2 Circuit 16-SO
Operational Amplifier, Dual, 250 kHz, 2, 1 V/ s, 4V to 28V, SOIC, 16 RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 16SO
Operational Amplifiers - Op Amps Dual Hi-Gain Hi-Out
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 018234-L272D | L272D | 687-L272D | 6867587 | 6867587P | 497-1386-5-ND | L272D | L272D | L272D | 13T9472 | L272D | L272D |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - L272D | Dual SMD 350kHz SOIC Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Dual, 250 Khz, 2, 1 V/ S, 4V To 28V, Soic, 16 Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Supply Voltage (VS) | 4 to 28 volts | 14 volts | 4 volts | 28 volts | ||||||||
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | 8 milliamps | ||||||||
| VOS | 15 millivolts | 15 millivolts | 15 millivolts | |||||||||
| IBIAS | 0.3000 µA | 0.3000 µA | 0.3000 µA | |||||||||
| GBW | 0.3500 MHz | 0.3500 MHz | 0.3500 MHz |