The LF356M/NOPB is a JFET input operational amplifier in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, with an operating temperature range of 0°C to 70°C. It features a low input bias current of 30 pA, a high input impedance of 10¹² Ω, a slew rate of 12 V/µs, a gain bandwidth of 5 MHz, and a common-mode rejection ratio of 100 dB. The device includes internal compensation and a wide differential input voltage capability, suitable for high-impedance, low-noise applications such as integrators, A/D converters, and photodiode amplifiers.
JFET Input Operational Amplifiers 8-SOIC 0 to 70
J-FET Amplifier 1 Circuit 8-SOIC
JFET Op Amp, 5MHz BW, 18V, SOIC, 1-Ch Product overview: LF356M/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF356M/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 002485-LF356M/NOPB
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 12 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC, OP AMP, SINGLE, JFET, 5MHZ, 5MA; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps JFET INPUT OP AMP
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF356M/NOPB | LF356M/NOPB-ND | 687-LF356M/NOPB | 002485-LF356M/NOPB | 29AH6085 | LF356M/NOPB | LF356M/NOPB | LF356M/NOPB | LF356M/NOPB | LF356M/NOPB |
| Product Name | LF356 JFET Input Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | 5MHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF356M/NOPB | Ic, Op Amp, Single, Jfet, 5Mhz, 5Ma; Msl Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | 10 to 36 volts | 30 volts | 30 volts | |||||
| VOS | 10 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 5000 microamps | |||||||||
| CMRR | 80 dB |