Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers ISO224BDWV

Description
Win Source Part Number: 1340847-ISO224BDWV Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers Type: Isolated Package: Tube Applications: Automotive Standard Package: 64 Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Base Product Number: ISO224
Request a Quote Datasheet
Description
Win Source Part Number: 1340847-ISO224BDWV Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers Type: Isolated Package: Tube Applications: Automotive Standard Package: 64 Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Base Product Number: ISO224
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers - 1340847-ISO224BDWV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
1340847-ISO224BDWV
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers 1340847-ISO224BDWV
Win Source Part Number: 1340847-ISO224BDWV Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers Type: Isolated Package: Tube Applications: Automotive Standard Package: 64 Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Base Product Number: ISO224

Win Source Part Number: 1340847-ISO224BDWV
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Type: Isolated
Package: Tube
Applications: Automotive
Standard Package: 64
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: ISO224

Buy Now Datasheet
Singapore, Singapore
Isolated 12V SOIC Special Purpose Amplifier Ic
771-ISO224BDWV
Isolated 12V SOIC Special Purpose Amplifier Ic 771-ISO224BDWV
Isolated Amplifier, ±12V In, 8-SOIC, Military Temp Product overview: ISO224BDWV from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated, 12V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-ISO224BDWV can be used for catalog matching and distributor lookup.

Isolated Amplifier, ±12V In, 8-SOIC, Military Temp Product overview: ISO224BDWV from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated, 12V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-ISO224BDWV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Amplifiers - 296-52318-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
296-52318-ND
Special Purpose Amplifiers 296-52318-ND
Isolated IC Automotive 8-SOIC

Isolated IC Automotive 8-SOIC

Buy Now Datasheet
Special Purpose Amplifiers - ISO224BDWV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
ISO224BDWV
Special Purpose Amplifiers ISO224BDWV
Isolated IC Automotive 8-SOIC

Isolated IC Automotive 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Isolation Amplifiers
ISO224BDWV
Isolation Amplifiers ISO224BDWV
Isolation Amplifiers -12-V input, reinforced isolated amplifier for voltage sensing 8-SOIC -55 to 125

Isolation Amplifiers -12-V input, reinforced isolated amplifier for voltage sensing 8-SOIC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISO224BDWV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISO224BDWV
Integrated Circuits (ICs) - Linear - Amplifiers ISO224BDWV
IC ISOLATED 8SOIC

IC ISOLATED 8SOIC

Supplier's Site
Special Purpose Amplifiers - ISO224BDWV - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Amplifiers
ISO224BDWV
Special Purpose Amplifiers ISO224BDWV
IC ISOLATED 8SOIC

IC ISOLATED 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Special Purpose - ISO224BDWV - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
ISO224BDWV
Linear - Amplifiers - Special Purpose ISO224BDWV
IC ISOLATED 8SOIC

IC ISOLATED 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 1340847-ISO224BDWV 771-ISO224BDWV 296-52318-ND ISO224BDWV ISO224BDWV ISO224BDWV ISO224BDWV ISO224BDWV
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers Isolated 12V SOIC Special Purpose Amplifier Ic Special Purpose Amplifiers Special Purpose Amplifiers Isolation Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Special Purpose Amplifiers Linear - Amplifiers - Special Purpose
Package Type 8-SOIC (0.295", 7.50mm Width) SOIC; "8-SOIC (0.295"", 7.50mm Width)" SOIC; 8-SOIC (0.295\", 7.50mm Width) 8-SOIC (0.295, 7.50mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 4972094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-87710012A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5000 milliamps
View Details