Operational Amplifier, 4 Func, 5000uV Offset-Max, BIPolar, PDSO14
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1197080-LM224DTBR2G
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 90nA
Voltage - Input Offset: 2mV
Family Name: LM224
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 40mA
SR - Slew Rate: 0.6 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 3 V ~ 32 V, ±1.5 V ~ 16 V
Alternative Parts (Cross-Reference): LM2902P; LM124PT;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quad Op Amp, 1MHz BW, 32V Max, TSSOP, Push-Pull Product overview: LM224DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 32V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 32V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224DTBR2G can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps 3-32V Quad Channel Lo PWR -25 to 85deg
Supplied as a Tape, LM224DTBR2G ON Semiconductor, Op Amp, 1MHz 20 kHz, 3 ? 32 V, 14-Pin TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
Operational Amplifier, QUAD, 1 MHz, 4, 0.6 V/ s, 3V to 32V, TSSOP, 14 RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM224DTBR2G | LM224DTBR2GOSDKR-ND | 1197080-LM224DTBR2G | 687-LM224DTBR2G | LM224DTBR2G | 598-LM224DTBR2G | LM224DTBR2G | 42Y0505 | LM224DTBR2G | LM224DTBR2G | LM224DTBR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224DTBR2G | Quad 1MHz 32V TSSOP Operational Amplifier IC | Operational Amplifiers - Op Amps | Supplied as a Tape, LM224DTBR2G ON Semiconductor, Op Amp, 1MHz 20 kHz, 3 ? 32 V, 14-Pin TSSOP | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Quad, 1 Mhz, 4, 0.6 V/ S, 3V To 32V, Tssop, 14 Rohs Compliant Onsemi | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP-14-16 | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; 14-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount | Surface Mount | ||||
| Life Cycle Stage | Active | Active | Active | Active | |||||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||||
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps |