The LF444CN is a quad low power JFET input operational amplifier from Texas Instruments, designed to provide improved DC characteristics compared to the LM148 while maintaining similar AC performance. It features a low supply current of 200 OºA per amplifier, making it suitable for battery-powered applications. The amplifier has a high input impedance of 10^12 Ω and low input bias current of 50 pA maximum, which minimizes loading effects on the preceding stages. With a gain bandwidth product of 1 MHz and a slew rate of 1 V/Oºs, the LF444CN is capable of handling a variety of signal processing tasks. It also exhibits low noise characteristics, with an equivalent input noise voltage of 35 nV/,àöHz and an input noise current of 0.01 pA/,àöHz. The device is pin-compatible with the LM148, allowing for easy upgrades in existing designs. The LF444CN is suitable for applications where low power dissipation and high performance are critical.
Quad Low Power JFET Input Operational Amplifier 14-PDIP 0 to 70
J-FET Amplifier 4 Circuit 14-PDIP
Quad Op-Amp, 1MHz BW, 10mV Vos, 70dB CMRR, DIP Product overview: LF444CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF444CN can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-PDIP
IC OPAMP JFET 4 CIRCUIT 14DIP
IC OPAMP JFET 4 CIRCUIT 14DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF444CN | LF444CN-ND | 687-LF444CN | LF444CN | LF444CN | LF444CN |
| Product Name | LF444 Quad Low Power JFET Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 1MHz DIP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 6 to 36 volts | 18 volts | 36 volts | 36 volts | ||
| VOS | 10 millivolts | 3 millivolts | 3 millivolts | |||
| Quiescent Current (IQ) | 200 microamps | |||||
| CMRR | 80 dB | |||||
| GBW | 1 MHz | 1 MHz | 1 MHz |