Wide Bandwidth Dual JFET Input Operational Amplifier 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 082560-LF353N/NOPB
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 3.6mA
Gain Bandwidth Product (GBP): 4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
J-FET Amplifier 2 Circuit 8-PDIP
2-Ch JFET Op Amp, 4MHz BW, 13V/µs SR, 8-PDIP Product overview: LF353N/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF353N/NOPB can be used for catalog matching and distributor lookup.
IC, OP AMP, DUAL, JFET, 4MHZ; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:13V/µs; Supply Voltage Range:10V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
Operational Amplifiers - Op Amps WIDE BW DUAL JFET INPUT OP AMP
IC OPAMP JFET 2 CIRCUIT 8DIP
IC OPAMP JFET 2 CIRCUIT 8DIP
J-FET Amplifier 2 Circuit 8-PDIP
IC OPAMP JFET 2 CIRCUIT 8DIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF353N/NOPB | 082560-LF353N/NOPB | LF353NNS/NOPB-ND | 687-LF353N/NOPB | 5339202 | 5339202P | 28AH2765 | LF353N/NOPB | LF353N/NOPB | LF353N/NOPB | LF353N/NOPB | LF353N/NOPB |
| Product Name | LF353-N Wide Bandwidth Dual JFET Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF353N/NOPB | Instrumentation, Op Amps, Buffer Amps | 4MHz 13V Operational Amplifier IC | Op Amps | Op Amps | Ic, Op Amp, Dual, Jfet, 4Mhz; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 36 volts | 10 to 36 volts | 18 volts | 10 to 36 volts | 10 volts | 10 volts | ||||||
| VOS | 10 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | ||||||||
| GBW | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||||||||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs |