Win Source Part Number: 1065763-IS31AP4991-G
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Features: Depop, Differential Inputs, Standby, Thermal Protection
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.2W x 1 @ 8Ohm
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): NCS2211DR2G; TS482IDT; TS486IDT; LM4910MAX/NOPB; TDA1308T/N2,112; LM4818MX/NOPBIS31AP4
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Lumissil Microsystems
Other Names: 2521-IS31AP4991-GRLS
Base Product Number: IS31AP4991
Product Status: Not For New Designs
IC AMP CLASS AB MONO 1.2W 8SOIC Product overview: IS31AP4991-GRLS2-TR from Lumissil Microsystems is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IS31AP4991-GRLS2
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AMP CLASS AB MONO 1.2W 8SOIC
IC AMP CLASS AB MONO 1.2W 8SOIC
Audio Amplifiers 1.2W Audio Pwr Amp
IC AMP CLASS AB MONO 1.2W 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1065763-IS31AP4991-GRLS2-TR | 742-IS31AP4991-GRLS2-TR | IS31AP4991-GRLS2-TR | IS31AP4991-GRLS2-TR | IS31AP4991-GRLS2-TR | IS31AP4991-GRLS2-TR | IS31AP4991-GRLS2-TR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | 1.2W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||||
| Output Power | 1.2 watts | 1.2 watts | 1.2 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class A; Class AB | Class AB |