STMicroelectronics, Inc. Dual 1.1MHz SOIC Operational Amplifier IC LM158DT

Description
Dual Op Amp, 1.1MHz BW, 20nA Ib, 70dB CMRR, SOIC, SM Product overview: LM158DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM158DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 1.1MHz BW, 20nA Ib, 70dB CMRR, SOIC, SM Product overview: LM158DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM158DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1.1MHz SOIC Operational Amplifier IC
687-LM158DT
Dual 1.1MHz SOIC Operational Amplifier IC 687-LM158DT
Dual Op Amp, 1.1MHz BW, 20nA Ib, 70dB CMRR, SOIC, SM Product overview: LM158DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM158DT can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.1MHz BW, 20nA Ib, 70dB CMRR, SOIC, SM Product overview: LM158DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM158DT can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-6990-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6990-1-ND
Instrumentation, Op Amps, Buffer Amps 497-6990-1-ND
General Purpose Amplifier 2 Circuit Differential 8-SOIC

General Purpose Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-6990-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6990-2-ND
Instrumentation, Op Amps, Buffer Amps 497-6990-2-ND
General Purpose Amplifier 2 Circuit Differential 8-SOIC

General Purpose Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-6990-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6990-6-ND
Instrumentation, Op Amps, Buffer Amps 497-6990-6-ND
General Purpose Amplifier 2 Circuit Differential 8-SOIC

General Purpose Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet
Op Amps - 9172794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9172794
Op Amps 9172794
STMicroelectronics LM158DT

STMicroelectronics LM158DT

Supplier's Site
Op Amps - 9172794P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9172794P
Op Amps 9172794P
STMicroelectronics LM158DT

STMicroelectronics LM158DT

Supplier's Site
Op Amps - 1658243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1658243
Op Amps 1658243
STMicroelectronics LM158DT

STMicroelectronics LM158DT

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158DT - 018661-LM158DT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158DT
018661-LM158DT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158DT 018661-LM158DT
Manufacturer: STMicroelectronics Win Source Part Number: 018661-LM158DT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V Operating Supply Current: 700μA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 1.1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018661-LM158DT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 700μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM158DT
Operational Amplifiers - Op Amps LM158DT
Operational Amplifiers - Op Amps Low PWR Dual OP AMP 100dB 1.1 MHz 20nA

Operational Amplifiers - Op Amps Low PWR Dual OP AMP 100dB 1.1 MHz 20nA

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM158DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM158DT
Integrated Circuits (ICs) - Linear - Amplifiers LM158DT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM158DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM158DT
Instrumentation, OP Amps, Buffer Amps LM158DT
General Purpose Amplifier 2 Circuit Differential 8-SOIC

General Purpose Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - LM158DT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
LM158DT
Operational Amplifier/Comparator >> Operational Amplifier LM158DT
20nA Dual 1.1MHz SOIC-8 Operational Amplifier ROHS

20nA Dual 1.1MHz SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet
Opamp, 1.1Mhz, -55 To 125Deg C; No. Of Amplifiers Stmicroelectronics - 75AC0367 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 1.1Mhz, -55 To 125Deg C; No. Of Amplifiers Stmicroelectronics
75AC0367
Opamp, 1.1Mhz, -55 To 125Deg C; No. Of Amplifiers Stmicroelectronics 75AC0367
OPAMP, 1.1MHZ, -55 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes

OPAMP, 1.1MHZ, -55 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Operational Amplifier, Dual, 1.1 Mhz, 2, 0.6 V/ S, 3V To 30V, Soic, 8 Rohs Compliant Stmicroelectronics - 45Y5394 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Dual, 1.1 Mhz, 2, 0.6 V/ S, 3V To 30V, Soic, 8 Rohs Compliant Stmicroelectronics
45Y5394
Operational Amplifier, Dual, 1.1 Mhz, 2, 0.6 V/ S, 3V To 30V, Soic, 8 Rohs Compliant Stmicroelectronics 45Y5394
Operational Amplifier, Dual, 1.1 MHz, 2, 0.6 V/ s, 3V to 30V, SOIC, 8 RoHS Compliant: Yes

Operational Amplifier, Dual, 1.1 MHz, 2, 0.6 V/ s, 3V to 30V, SOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158DT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM158DT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM158DT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM158DT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM158DT
Instrumentation, OP Amps, Buffer Amps LM158DT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LM158DT 497-6990-1-ND 9172794 9172794P 018661-LM158DT LM158DT LM158DT LM158DT LM158DT 75AC0367 45Y5394 LM158DT LM158DT
Product Name Dual 1.1MHz SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158DT Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Opamp, 1.1Mhz, -55 To 125Deg C; No. Of Amplifiers Stmicroelectronics Operational Amplifier, Dual, 1.1 Mhz, 2, 0.6 V/ S, 3V To 30V, Soic, 8 Rohs Compliant Stmicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 15 volts 3 to 30 volts 3 volts 3 volts
Slew Rate 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 6.00E-7 V/µs 0.6000 V/µs 0.6000 V/µs
Bandwidth 1.1 MHz 1.1 MHz
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data