General Purpose Amplifier 2 Circuit 8-Mini DIP
Amplifier; Dual Operational; +/- 16 or 32V; 0.7 mA (Typ.) Supply; +32V; DIP-8
IC OPAMP GP 2 CIRCUIT 8MINI DIP
IC OPAMP GP 2 CIRCUIT 8MINI DIP
General Purpose Amplifier 2 Circuit 8-Mini DIP
IC OPAMP GP 2 CIRCUIT 8MINI DIP
| DigiKey | Allied Electronics, Inc. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-1554-5-ND | 70013573 | LM258N | LM258N | LM258N | LM258N |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Amplifier; Dual Operational; +/- 16 or 32V; 0.7 mA (Typ.) Supply; +32V; DIP-8 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | ||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | 0.6000 V/µs | 0.6000 V/µs | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole | |
| Supply Voltage (VS) | 3 to 30 volts | 3 volts | 3 volts |