STMicroelectronics, Inc. Op Amps LM258D

Description
STMicroelectronics LM258D
Request a Quote Datasheet
Description
STMicroelectronics LM258D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amps - 1685812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1685812
Op Amps 1685812
STMicroelectronics LM258D

STMicroelectronics LM258D

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-19614-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-19614-ND
Instrumentation, Op Amps, Buffer Amps 497-19614-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 1.1MHz Operational Amplifier IC
687-LM258D
Dual 1.1MHz Operational Amplifier IC 687-LM258D
Dual Op Amp, 1.1MHz BW, 150nA Ib, 70dB CMRR, SO, SM Product overview: LM258D from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258D can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.1MHz BW, 150nA Ib, 70dB CMRR, SO, SM Product overview: LM258D from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM258D
Operational Amplifiers - Op Amps LM258D
Operational Amplifiers - Op Amps Dual Low Power

Operational Amplifiers - Op Amps Dual Low Power

Buy Now Datasheet
Op Amp, 1.1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Stmicroelectronics - 89K1298 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Stmicroelectronics
89K1298
Op Amp, 1.1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Stmicroelectronics 89K1298
OP AMP, 1.1MHZ, 0.6V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 1.1MHZ, 0.6V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM258D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM258D
Instrumentation, OP Amps, Buffer Amps LM258D
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258D - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM258D
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM258D
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM258D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM258D
Integrated Circuits (ICs) - Linear - Amplifiers LM258D
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM258D - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM258D
Instrumentation, OP Amps, Buffer Amps LM258D
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1685812 497-19614-ND 687-LM258D LM258D 89K1298 LM258D LM258D LM258D LM258D
Product Name Op Amps Instrumentation, Op Amps, Buffer Amps Dual 1.1MHz Operational Amplifier IC Operational Amplifiers - Op Amps Op Amp, 1.1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Stmicroelectronics Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Package Type SOIC; Soic SOIC; "8-SOIC (0.154"", 3.90mm Width)" Rail/Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount Surface Mount
Number of Pins 8 8
Source Current (IS) 0.7000 milliamps 0.7000 milliamps 0.7000 milliamps
Slew Rate 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 6.00E-7 V/µs 0.6000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448618P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8954401PA - Lingto Electronic Limited
Specs
Source Current (IS) 0.3800 milliamps
View Details
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AU/1KG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
6 suppliers
Precision Micropower CMOS Operational Amplifier - ALD1731APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
4 suppliers