The ISL55210 is a very wide band, Fully Differential Amplifier (FDA) intended for high dynamic range ADC input interface applications. This voltage feedback FDA design includes an independent output common mode voltage control.
Intended for very high dynamic range ADC interface applications, at the lowest quiescent power (115mW), the ISL55210 offers a 4.0GHz Gain Bandwidth Product with a very low input noise of 0.85nV/v(Hz). In a balanced differential I/O configuration, with 2VP-P output into a 200? load configured for a gain of 15dB, the IM3 terms are -100dBc through 110MHz. With a minimum operating gain of 2V/V (6dB), the ISL55210 supports a wide range of higher gains with minimal BW or SFDR degradation. Its ultra high differential slew rate of 5,600V/µs ensures clean large signal SFDR performance or a fast settling step response.
The ISL55210 requires only a single 3.3V (max 4.2V) power supply with 35mA typical quiescent current. This industry leading low current solution can be further reduced when needed using the optional power shutdown to 0.4mA supply current. External feedback and gain setting resistors give maximum flexibility and accuracy. A companion device, the ISL55211, includes on-chip feedback and 3 possible gain setting connections where an internally fixed gain solution is preferred. The ISL55210 is available in a leadless, 16 Ld TQFN package and is specified for operation over the -40ºC to +85ºC ambient temperature range.
IC OPAMP DIFF 1 CIRCUIT 16TQFN Product overview: ISL55210IRTZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL55210IRTZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875672-ISL55210IRTZ
Operating Temperature Range: -40°C ~ 85°C
Features: Differential Amplifier Circuit Differential 16-TQFN (3x3)
Package: 16-WFQFN Exposed Pad
Package: Bulk
Mounting: Surface Mount
Family Name: ISL55210
Categories: Integrated Circuits (ICs)
Case / Package: 16-TQFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP DIFF 1 CIRCUIT 16TQFN
Differential Amplifier 1 Circuit Differential 16-TQFN (3x3)
IC OPAMP DIFF 1 CIRCUIT 16TQFN
Differential Amplifiers ISL59603IRZ AUTO EQ OF COMPOSITE VID
IC OPAMP DIFF 1 CIRCUIT 16TQFN
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL55210IRTZ | 687-ISL55210IRTZ | 875672-ISL55210IRTZ | ISL55210IRTZ | ISL55210IRTZ | ISL55210IRTZ | ISL55210IRTZ | ISL55210IRTZ |
| Product Name | Wideband, Low-Power, Ultra-High Dynamic Range Differential Amplifier | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL55210IRTZ | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Differential Amplifiers | |||||||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3.3 volts | 3 volts | 3 volts | |||||
| Slew Rate | 5600 V/µs | 5600 V/µs | 5600 V/µs | 0.0056 V/µs | ||||
| Bandwidth | 4000 MHz | 2200 MHz | 2200 MHz |