The LF356N/NOPB is a JFET input operational amplifier in an 8-pin PDIP package, measuring 9.81mm × 6.35mm, with an operating temperature range of 0 to 70°C. It features a low input bias current of 30pA, an input impedance of 10¹²Ω, a slew rate of 50V/µs, a gain bandwidth of 20MHz, and a voltage noise of 12nV/√Hz. The device includes internal compensation, a large differential input voltage capability, and an output stage designed for stability with capacitive loads up to 5,000pF. Offset adjustment does not degrade drift or common-mode rejection.
JFET Input Operational Amplifiers 8-PDIP 0 to 70
J-FET Amplifier 1 Circuit 8-PDIP
JFET Op Amp, 5MHz BW, 12V/µs SR, 8-PDIP, Through Hole Product overview: LF356N/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 5MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF356N/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 002487-LF356N/NOPB
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 12 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC OPAMP JFET 1 CIRCUIT 8DIP
Operational Amplifiers - Op Amps JFET INPUT OP AMP
J-FET Amplifier 1 Circuit 8-PDIP
IC OPAMP JFET 1 CIRCUIT 8DIP
IC, OP AMP, SINGLE, JFET, 5MHZ, 5MA; No. of Amplifiers:1 Amplifier; Bandwidth:5MHz; Slew Rate:12V/µs; Supply Voltage Range:10V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP JFET 1 CIRCUIT 8DIP
| Texas Instruments | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF356N/NOPB | 1218734 | LF356N/NOPB-ND | 687-LF356N/NOPB | 002487-LF356N/NOPB | LF356N/NOPB | LF356N/NOPB | LF356N/NOPB | LF356N/NOPB | 28AH2767 | LF356N/NOPB |
| Product Name | LF356 JFET Input Operational Amplifiers | Op Amps | Instrumentation, Op Amps, Buffer Amps | Through-Hole 5MHz 12V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF356N/NOPB | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Single, Jfet, 5Mhz, 5Ma; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 36 volts | 10 to 36 volts | 10 to 36 volts | 30 volts | 10 to 36 volts | 30 volts | |||||
| VOS | 10 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | |||||||
| Quiescent Current (IQ) | 5000 microamps | ||||||||||
| CMRR | 80 dB |