The ISL28194 is micropower op amps optimized for low-power applications. The part is designed for single-supply operation from 1.8V to 5.5V, making it suitable for applications with two 1.5V alkaline batteries. The ISL28194 consumes typically 330nA of supply current . The part feature rail-to-rail input and output swing (RRIO), allowing for maximum battery usage.
Equipped with a shutdown pin, the part draw typically 2nA when off. The combination of small footprint, low power, single supply, and rail-to-rail operation makes it ideally suited for all battery operated device.
IC OPAMP GP 1 CIRCUIT 6UTDFN Product overview: ISL28194FRUZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28194FRUZ-T7 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-UTDFN (1.6x1.6)
Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO6
IC OPAMP GP 1 CIRCUIT 6UTDFN
IC OPAMP GP 1 CIRCUIT 6UTDFN
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-UTDFN (1.6x1.6)
IC OPAMP GP 1 CIRCUIT 6UTDFN
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28194FRUZ-T7 | 687-ISL28194FRUZ-T7 | 20-ISL28194FRUZ-T7TR-ND | ISL28194FRUZ-T7 | ISL28194FRUZ-T7 | ISL28194FRUZ-T7 | ISL28194FRUZ-T7 | ISL28194FRUZ-T7 |
| Product Name | Ultra-Small, 330nA and 1µA Single Supply, Rail-to-Rail Input/Output (RRIO) Op Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | |||||
| Source Current (IS) | 3.30E-4 milliamps | 3.30E-4 milliamps | 3.30E-4 milliamps | 3.30E-4 milliamps | ||||
| VOS | 2 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||
| IBIAS | 1.50E-5 to 8.00E-5 µA | 1.50E-5 µA | 1.50E-5 µA |