Dual 50nA 1.2MHz 1.2MHz 5mV SOP-8 Operational Amplifier ROHS
Dual 50nA 1.2MHz 5mV SOP-8 Operational Amplifier ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | JRC4558 | JRC4558 |
| Product Name | Operational Amplifier/Comparator >> Operational Amplifier | Amplifier and Comparator Chips |
| Standards | RoHS | |
| Supply Voltage (VS) | 3 to 30 volts | |
| VOS | 5 millivolts | |
| IBIAS | 0.0500 µA | |
| CMRR | 80 dB |