The LM118J-8/883 is a high-speed operational amplifier in an 8-pin ceramic dual in-line package, designed for applications requiring wide bandwidth and high slew rate, with internal frequency compensation and operation from ±5V to ±20V supplies. It has a minimum slew rate of 50V/μs and a small-signal bandwidth of 15MHz, with input and output overload protection. The device operates over a temperature range of -55°C to 125°C and is pin-compatible with general-purpose operational amplifiers. The package is supplied in a tube with 40 units per tube, and the part has a SnPb lead finish and is not RoHS compliant. It is qualified to the 883 standard.
Operational Amplifier 8-CDIP -55 to 125
CDIP-8 Operational Amplifier ROHS
| Texas Instruments | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM118J-8/883 | LM118J-8/883 |
| Product Name | LM118QML Operational Amplifier | Amplifier and Comparator Chips |
| Standards and Certifications | RoHS |