Texas Instruments LM124 Quadruple Operational Amplifier LM124DR

Description
Quadruple Operational Amplifier 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Quadruple Operational Amplifier 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM124 Quadruple Operational Amplifier - LM124DR - Texas Instruments
Dallas, TX, United States
LM124 Quadruple Operational Amplifier
LM124DR
LM124 Quadruple Operational Amplifier LM124DR
Quadruple Operational Amplifier 14-SOIC -55 to 125

Quadruple Operational Amplifier 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 1.2MHz 16V SOIC Operational Amplifier IC
687-LM124DR
Quad 1.2MHz 16V SOIC Operational Amplifier IC 687-LM124DR
Quad Op Amp, 1.2MHz BW, 16V, 4-Ch, SOIC, SM Product overview: LM124DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM124DR can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.2MHz BW, 16V, 4-Ch, SOIC, SM Product overview: LM124DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM124DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM124DR - 093205-LM124DR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM124DR
093205-LM124DR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM124DR 093205-LM124DR
Manufacturer: Texas Instruments Win Source Part Number: 093205-LM124DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1.4mA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 1.2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 093205-LM124DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM124DR - Rochester Electronics
Newburyport, MA, United States
LM124 Quadruple operational amplifier with -55C to 125C operation

LM124 Quadruple operational amplifier with -55C to 125C operation

Supplier's Site Datasheet
Op Amps - 6607281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6607281
Op Amps 6607281
Texas Instruments LM124DR

Texas Instruments LM124DR

Supplier's Site
Op Amps - 6607281P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6607281P
Op Amps 6607281P
Texas Instruments LM124DR

Texas Instruments LM124DR

Supplier's Site
Op Amps - 1456542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1456542
Op Amps 1456542
Texas Instruments LM124DR

Texas Instruments LM124DR

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-16907-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-16907-1-ND
Instrumentation, Op Amps, Buffer Amps 296-16907-1-ND
General Purpose Amplifier 4 Circuit Differential 14-SOIC

General Purpose Amplifier 4 Circuit Differential 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-16907-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-16907-6-ND
Instrumentation, Op Amps, Buffer Amps 296-16907-6-ND
General Purpose Amplifier 4 Circuit Differential 14-SOIC

General Purpose Amplifier 4 Circuit Differential 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-16907-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-16907-2-ND
Instrumentation, Op Amps, Buffer Amps 296-16907-2-ND
General Purpose Amplifier 4 Circuit Differential 14-SOIC

General Purpose Amplifier 4 Circuit Differential 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM124DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM124DR
Integrated Circuits (ICs) - Linear - Amplifiers LM124DR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM124DR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM124DR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM124DR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments - 33AH4055 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments
33AH4055
Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments 33AH4055
OP-AMP, 1.2MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

OP-AMP, 1.2MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM124DR
Operational Amplifiers - Op Amps LM124DR
Operational Amplifiers - Op Amps Quad General Purp Op Amp

Operational Amplifiers - Op Amps Quad General Purp Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM124DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM124DR
Instrumentation, OP Amps, Buffer Amps LM124DR
General Purpose Amplifier 4 Circuit Differential 14-SOIC

General Purpose Amplifier 4 Circuit Differential 14-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - LM124DR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM124DR
Instrumentation, OP Amps, Buffer Amps LM124DR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM124DR 687-LM124DR 093205-LM124DR LM124DR 6607281 6607281P 296-16907-1-ND LM124DR LM124DR 33AH4055 LM124DR LM124DR LM124DR
Product Name LM124 Quadruple Operational Amplifier Quad 1.2MHz 16V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM124DR Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
VOS 3 millivolts 3 millivolts 3 millivolts 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC Tape and Reel SOIC; 14-SOIC SOIC; SOIC14 SOIC; Soic SOIC; SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" 14-SOIC (0.154, 3.90mm Width) SOIC; 14-SOIC (0.154\", 3.90mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LF411QML-SP Low Offset, Low Drift JFET Input Operational Amplifier - 5962R1122201VZA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-87710022A - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
TLV2264AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9550404Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details