IC OP AMP 4CH 14-SOP
IC OP AMP 4CH 14-SOP
IC OP AMP 4CH 14-SOP
SOP-14 OPERATIONAL AMPLIFIER ROH
General Purpose Amplifier 4 Circuit Push-Pull, No 14-SOP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 4518-LM224DRDKR-ND | LM224DR | LM224DR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage (VS) | 3 volts | ||
| VOS | 3 millivolts | 3 millivolts |