Texas Instruments LM258A Dual Operational Amplifier LM258ADGKR

Description
Dual Operational Amplifier 8-VSSOP -25 to 85
Request a Quote Datasheet
Description
Dual Operational Amplifier 8-VSSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM258A Dual Operational Amplifier - LM258ADGKR - Texas Instruments
Dallas, TX, United States
LM258A Dual Operational Amplifier
LM258ADGKR
LM258A Dual Operational Amplifier LM258ADGKR
Dual Operational Amplifier 8-VSSOP -25 to 85

Dual Operational Amplifier 8-VSSOP -25 to 85

Buy Now Datasheet
Singapore, Singapore
SMD 700kHz 16V MSOP Operational Amplifier IC
687-LM258ADGKR
SMD 700kHz 16V MSOP Operational Amplifier IC 687-LM258ADGKR
2-Ch Op Amp, 700kHz, 16V, MSOP, Surface Mount Product overview: LM258ADGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700kHz, 16V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 700kHz, 16V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258ADGKR can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 700kHz, 16V, MSOP, Surface Mount Product overview: LM258ADGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700kHz, 16V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 700kHz, 16V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258ADGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258ADGKR - 018781-LM258ADGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258ADGKR
018781-LM258ADGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258ADGKR 018781-LM258ADGKR
Manufacturer: Texas Instruments Win Source Part Number: 018781-LM258ADGKR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.3 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 700kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 018781-LM258ADGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 700kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17216-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17216-2-ND
Instrumentation, Op Amps, Buffer Amps 296-17216-2-ND
General Purpose Amplifier 2 Circuit 8-VSSOP

General Purpose Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17216-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17216-6-ND
Instrumentation, Op Amps, Buffer Amps 296-17216-6-ND
General Purpose Amplifier 2 Circuit 8-VSSOP

General Purpose Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17216-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17216-1-ND
Instrumentation, Op Amps, Buffer Amps 296-17216-1-ND
General Purpose Amplifier 2 Circuit 8-VSSOP

General Purpose Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM258ADGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM258ADGKR
Integrated Circuits (ICs) - Linear - Amplifiers LM258ADGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258ADGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM258ADGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM258ADGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM258ADGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM258ADGKR
Instrumentation, OP Amps, Buffer Amps LM258ADGKR
General Purpose Amplifier 2 Circuit 8-VSSOP

General Purpose Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Op-Amp, 700Khz, 0.3V/us, Msop-8; No. Of Amplifiers Texas Instruments - 28AH3131 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 700Khz, 0.3V/us, Msop-8; No. Of Amplifiers Texas Instruments
28AH3131
Op-Amp, 700Khz, 0.3V/us, Msop-8; No. Of Amplifiers Texas Instruments 28AH3131
OP-AMP, 700KHZ, 0.3V/US, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-25°C; RoHS Compliant: Yes

OP-AMP, 700KHZ, 0.3V/US, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM258ADGKR
Operational Amplifiers - Op Amps LM258ADGKR
Operational Amplifiers - Op Amps Dual Operational Amplifier

Operational Amplifiers - Op Amps Dual Operational Amplifier

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM258ADGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM258ADGKR
Instrumentation, OP Amps, Buffer Amps LM258ADGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number LM258ADGKR 687-LM258ADGKR 018781-LM258ADGKR 296-17216-2-ND LM258ADGKR LM258ADGKR LM258ADGKR 28AH3131 LM258ADGKR LM258ADGKR
Product Name LM258A Dual Operational Amplifier SMD 700kHz 16V MSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258ADGKR Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, 700Khz, 0.3V/us, Msop-8; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 32 volts 16 volts 3 to 32 volts 3 volts 3 volts
VOS 3 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 600 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data