The ISL28130, ISL28230 and ISL28430 are single, dual and quad micropower, low offset drift operational amplifiers that are optimized for single and dual supply operation from 1.8V to 5.5V and ±0.9V to ±2.75V. Their low supply current of 20µA and rail-to-rail input/output enable the ISL28130, ISL28230, and ISL28430 to be an excellent general-purpose op amp for a range of applications. The ISL28130, ISL28230 and ISL28430 are ideal for handheld devices that operate off 2AA or single Li-ion batteries.
The ISL28130 is available in industry standard pinouts for 5 Ld SOT-23, 5 Ld SC70 and 8 Ld SOIC packages. The ISL28230 is available in industry standard pinouts for 8 Ld MSOP, 8 Ld SOIC and 8 Ld DFN packages. The ISL28430 is available in 14 Ld TSSOP and 14 Ld SOIC packages. Commercial devices operate over the temperature range of 0°C to 70°C. Full temperature range devices operate over the temperature range of -40°C to 125°C.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: ISL28130FHZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28130FHZ-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189543-ISL28130FHZ-
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 20μA
Amplifier Type: General Purpose
Slew Rate: 0.2V/μs
Gain Bandwidth Product: 400kHz
Current - Input Bias: 250pA
Voltage - Input Offset: 5μV
Current - Output / Channel: 15mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: ISL28130
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Renesas Electronics ISL28130FHZ-T7
Renesas Electronics ISL28130FHZ-T7
Renesas Electronics ISL28130FHZ-T7
OPAMP, 400KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps ISL28130FHZ Pb-Free Single Micropower, Low Drift, RRIO Opera
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28130FHZ-T7 | 20-ISL28130FHZ-T7DKR-ND | 687-ISL28130FHZ-T7 | 1189543-ISL28130FHZ-T7 | 2630208 | 85AJ3002 | ISL28130FHZ-T7 | ISL28130FHZ-T7 | ISL28130FHZ-T7 | ISL28130FHZ-T7 | ISL28130FHZ-T7 |
| Product Name | Single Micropower, Low Drift, RRIO Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28130FHZ-T7 | Op Amps | Opamp, 400Khz, -40 To 125Deg C Rohs Compliant Renesas | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | Single-Supply | ||||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts | 1.8 volts | 5.5 volts | ||||||
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | ||||||
| VOS | 0.0400 millivolts | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts | |||||||
| IBIAS | 2.50E-4 µA | 2.50E-4 µA | 2.50E-4 µA | 2.50E-4 µA |