The ISL55210 is a very wide band, Fully Differential Amplifier (FDA) intended for high dynamic range ADC input interface applications. This voltage feedback FDA design includes an independent output common mode voltage control.
Intended for very high dynamic range ADC interface applications, at the lowest quiescent power (115mW), the ISL55210 offers a 4.0GHz Gain Bandwidth Product with a very low input noise of 0.85nV/v(Hz). In a balanced differential I/O configuration, with 2VP-P output into a 200? load configured for a gain of 15dB, the IM3 terms are -100dBc through 110MHz. With a minimum operating gain of 2V/V (6dB), the ISL55210 supports a wide range of higher gains with minimal BW or SFDR degradation. Its ultra high differential slew rate of 5,600V/µs ensures clean large signal SFDR performance or a fast settling step response.
The ISL55210 requires only a single 3.3V (max 4.2V) power supply with 35mA typical quiescent current. This industry leading low current solution can be further reduced when needed using the optional power shutdown to 0.4mA supply current. External feedback and gain setting resistors give maximum flexibility and accuracy. A companion device, the ISL55211, includes on-chip feedback and 3 possible gain setting connections where an internally fixed gain solution is preferred. The ISL55210 is available in a leadless, 16 Ld TQFN package and is specified for operation over the -40ºC to +85ºC ambient temperature range.
IC OPAMP DIFF 1 CIRCUIT 16TQFN Product overview: ISL55210IRTZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL55210IRTZ-T7 can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 16TQFN
IC OPAMP DIFF 1 CIRCUIT 16TQFN
IC OPAMP DIFF 1 CIRCUIT 16TQFN
Differential Amplifier 1 Circuit Differential 16-TQFN (3x3)
Differential Amplifiers ISL59603IRZ AUTO EQ OF COMPOSITE VID
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL55210IRTZ-T7 | 687-ISL55210IRTZ-T7 | ISL55210IRTZ-T7 | ISL55210IRTZ-T7 | ISL55210IRTZ-T7 | ISL55210IRTZ-T7 | ISL55210IRTZ-T7 |
| Product Name | Wideband, Low-Power, Ultra-High Dynamic Range Differential Amplifier | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers |
| Device Type | Differential Amplifiers | ||||||
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3.3 volts | 3 volts | 3 volts | ||||
| Slew Rate | 5600 V/µs | 5600 V/µs | 0.0056 V/µs | 5600 V/µs | |||
| Bandwidth | 4000 MHz | 2200 MHz | 2200 MHz |