Manufacturer: STMicroelectronics
Win Source Part Number: 018693-LM224PT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Family Name: LM224
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 1.5mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.3MHz
Alternative Parts (Cross-Reference): LM324DTB; LM224DTBR2; LM324ADTBR2G; LM324ADTBR2;
Introduction Date: November 01, 1995
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
Quad Op Amp, 1.3MHz BW, 15V, TSSOP, 4Ch Product overview: LM224PT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, 15V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, 15V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224PT can be used for catalog matching and distributor lookup.
Low power quad op-amps with low input bias current
IC OPAMP GP 4 CIRCUIT 14TSSOP
OP-AMP QUAD, 1.3MHZ, 0.4V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.4V/µs; Supply Voltage Range:3V to 30V, ±1.5V to ±15V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Operational Amplifiers - Op Amps Quad Low Power
IC OPAMP GP 4 CIRCUIT 14TSSOP
20nA Quad 1.3MHz TSSOP-14 Operational Amplifier ROHS
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 018693-LM224PT | 497-1548-6-ND | 687-LM224PT | LM224PT | 2396297P | LM224PT | 24AC4901 | LM224PT | LM224PT | LM224PT | LM224PT | LM224PT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224PT | Instrumentation, Op Amps, Buffer Amps | Quad 1.3MHz 15V TSSOP Operational Amplifier IC | Op Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp Quad, 1.3Mhz, 0.4V/us, Tssop-14; No. Of Amplifiers Stmicroelectronics | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 3 to 30 volts | 15 volts | 3 volts | 3 volts | ||||||||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | ||||||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | |||||||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | 0.0200 µA | ||||||||
| GBW | 1.3 MHz | 1.3 MHz | 1.3 MHz | 1.3 MHz |