The ISL28110, ISL28210, are single and dual JFET amplifiers featuring low noise, high slew rate, low input bias current and offset voltage, making them the ideal choice for high impedance applications where precision and low noise are important. The combination of precision, low noise, and high speed combined with a small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision medical and analytical instrumentation, sensor conditioning, precision power supply controls, industrial controls and photodiode amplifiers.
The ISL28110 single amplifier and the ISL28210 dual amplifiers are available in the 8 Ld SOIC package. All devices are offered in standard pin configurations and operate over the extended temperature range from -40°C to +125°C.
IC OPAMP JFET 2 CIRCUIT 8SOIC Product overview: ISL28210FBZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28210FBZ can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
Precision Amplifiers ISL28210FBZ DLI LW NOISE JFET OPR
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28210FBZ | 687-ISL28210FBZ | ISL28210FBZ-ND | ISL28210FBZ | ISL28210FBZ | ISL28210FBZ | ISL28210FBZ | ISL28210FBZ |
| Product Name | Precision Low Noise JFET Operational Amplifiers | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Features | Single-Supply | |||||||
| Supply Voltage (VS) | 9 to 40 volts | 9 volts | 9 volts | |||||
| Source Current (IS) | 2.55 milliamps | 2.55 milliamps | 2.55 milliamps | 2.55 milliamps | ||||
| VOS | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| IBIAS | 2.00E-6 µA | 3.00E-7 µA | 3.00E-7 µA |