Monolithic Sample and Hold Circuit 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 002488-LF398AN/NOPB
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Sample and Hold
Current - Input Bias: 10nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 4.5mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial
Sample and Hold Amplifier 1 Circuit 8-PDIP
Sample and Hold Circuit, 1 Func, Sample, 20us Acquisition Time, BIPolar, PDIP8
Sample & Hold Amp, 1CH, 1MHz BW, 15V, PDIP Product overview: LF398AN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF398AN/NOPB can be used for catalog matching and distributor lookup.
IC SAMPL/HOLD 1 CIRCUIT 8DIP
IC SAMPL/HOLD 1 CIRCUIT 8DIP
SAMPLE & HOLD AMP, 1MHZ, 20US, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Acquisition Time:20µs; Input Offset Voltage:2mV; Amplifier Case Style:DIP; No. of Pins:8Pins; Supply Voltage Range:± 5V to ± 18V; Settling Time:-; RoHS Compliant: Yes
IC SAMPL/HOLD 1 CIRCUIT 8DIP
Sample & Hold Amplifiers MONOLITHIC SAMPLE & HOLD CIRCUIT
Sample and Hold Amplifier 1 Circuit 8-PDIP
1mV 10nA Single PDIP-8 Sample-and-Hold Amplifiers ROHS
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LF398AN/NOPB | 002488-LF398AN/NOPB | LF398AN/NOPB-ND | LF398AN/NOPB | 687-LF398AN/NOPB | LF398AN/NOPB | LF398AN/NOPB | 28AH2768 | LF398AN/NOPB | LF398AN/NOPB | LF398AN/NOPB | LF398AN/NOPB |
| Product Name | LF398-N Monolithic Sample and Hold Circuit | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398AN/NOPB | Instrumentation, Op Amps, Buffer Amps | 1MHz 15V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Sample & Hold Amp, 1Mhz, 20Us, Dip-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Sample & Hold Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Sample-and-Hold Amplifiers | |
| Device Type | Sample and Hold Amplifiers | Sample and Hold Amplifiers | Sample and Hold Amplifiers | |||||||||
| Package Type | PDIP,SOIC,TO-99 | DIP; PDIP; 8-PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP8 | Rail/Tube | Through Hole | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | PDIP | |||
| Supply Voltage (VS) | 5 to 18 volts | 15 volts | 10 volts | 10 volts | ||||||||
| Source Current (IS) | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | ||||||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts |