STMicroelectronics, Inc. Quad 1.3MHz Operational Amplifier IC LM224DT

Description
Quad Op Amp, 1.3MHz BW, 150nA Ib, SO Package, 4-Ch Product overview: LM224DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Op Amp, 1.3MHz BW, 150nA Ib, SO Package, 4-Ch Product overview: LM224DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 1.3MHz Operational Amplifier IC - 687-LM224DT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 1.3MHz Operational Amplifier IC
687-LM224DT
Quad 1.3MHz Operational Amplifier IC 687-LM224DT
Quad Op Amp, 1.3MHz BW, 150nA Ib, SO Package, 4-Ch Product overview: LM224DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224DT can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.3MHz BW, 150nA Ib, SO Package, 4-Ch Product overview: LM224DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224DT can be used for catalog matching and distributor lookup.

Supplier's Site
Op Amps - 7140717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7140717
Op Amps 7140717
STMicroelectronics LM224DT

STMicroelectronics LM224DT

Supplier's Site
Op Amps - 7140717P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7140717P
Op Amps 7140717P
STMicroelectronics LM224DT

STMicroelectronics LM224DT

Supplier's Site
Op Amps - 1785157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1785157
Op Amps 1785157
STMicroelectronics LM224DT

STMicroelectronics LM224DT

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-2972-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2972-6-ND
Instrumentation, Op Amps, Buffer Amps 497-2972-6-ND
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2972-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2972-2-ND
Instrumentation, Op Amps, Buffer Amps 497-2972-2-ND
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2972-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2972-1-ND
Instrumentation, Op Amps, Buffer Amps 497-2972-1-ND
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224DT - 018687-LM224DT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224DT
018687-LM224DT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224DT 018687-LM224DT
Manufacturer: STMicroelectronics Win Source Part Number: 018687-LM224DT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 2mV Family Name: LM224 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 14-SO Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V Operating Supply Current: 1.5mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 1.3MHz Alternative Parts (Cross-Reference): LM2902KVQDRQ1; NCV2902DR2G; NCV2902DR2; Introduction Date: November 01, 1995 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 018687-LM224DT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Family Name: LM224
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-SO
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 1.5mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.3MHz
Alternative Parts (Cross-Reference): LM2902KVQDRQ1; NCV2902DR2G; NCV2902DR2;
Introduction Date: November 01, 1995
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224DT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM224DT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM224DT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet
Operational Amplifier, Quad, 1.3 Mhz, 4, 0.4 V/ S, 3V To 30V, Soic, 14 Rohs Compliant Stmicroelectronics - 94W8294 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Quad, 1.3 Mhz, 4, 0.4 V/ S, 3V To 30V, Soic, 14 Rohs Compliant Stmicroelectronics
94W8294
Operational Amplifier, Quad, 1.3 Mhz, 4, 0.4 V/ S, 3V To 30V, Soic, 14 Rohs Compliant Stmicroelectronics 94W8294
Operational Amplifier, QUAD, 1.3 MHz, 4, 0.4 V/ s, 3V to 30V, SOIC, 14 RoHS Compliant: Yes

Operational Amplifier, QUAD, 1.3 MHz, 4, 0.4 V/ s, 3V to 30V, SOIC, 14 RoHS Compliant: Yes

Supplier's Site Datasheet
Opamp, 1.3Mhz, -40 To 105Deg C; No. Of Amplifiers Stmicroelectronics - 34X0648 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 1.3Mhz, -40 To 105Deg C; No. Of Amplifiers Stmicroelectronics
34X0648
Opamp, 1.3Mhz, -40 To 105Deg C; No. Of Amplifiers Stmicroelectronics 34X0648
OPAMP, 1.3MHZ, -40 TO 105DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.4V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OPAMP, 1.3MHZ, -40 TO 105DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.4V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM224DT
Operational Amplifiers - Op Amps LM224DT
Operational Amplifiers - Op Amps Quad Low Power

Operational Amplifiers - Op Amps Quad Low Power

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM224DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM224DT
Integrated Circuits (ICs) - Linear - Amplifiers LM224DT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM224DT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM224DT
Instrumentation, OP Amps, Buffer Amps LM224DT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM224DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM224DT
Instrumentation, OP Amps, Buffer Amps LM224DT
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - LM224DT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
LM224DT
Operational Amplifier/Comparator >> Operational Amplifier LM224DT
20nA Quad 1.3MHz SOIC-14 Operational Amplifier ROHS

20nA Quad 1.3MHz SOIC-14 Operational Amplifier ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LM224DT 7140717 7140717P 497-2972-6-ND 018687-LM224DT LM224DT 94W8294 34X0648 LM224DT LM224DT LM224DT LM224DT LM224DT
Product Name Quad 1.3MHz Operational Amplifier IC Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224DT Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier, Quad, 1.3 Mhz, 4, 0.4 V/ S, 3V To 30V, Soic, 14 Rohs Compliant Stmicroelectronics Opamp, 1.3Mhz, -40 To 105Deg C; No. Of Amplifiers Stmicroelectronics Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 15 volts 3 to 30 volts 3 volts 3 volts
Slew Rate 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs 0.4000 V/µs 0.4000 V/µs
Bandwidth 1.3 MHz 1.3 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data