The LF412ACN/NOPB is a dual JFET input operational amplifier in an 8-pin PDIP package measuring 9.59mm by 6.35mm, with a specified operating temperature range of 0 to 70°C. It features an internally trimmed offset voltage of 1mV maximum, an offset voltage drift of 7µV/°C typical, a gain bandwidth of 3MHz minimum, a slew rate of 10V/µs minimum, and a supply current of 1.8mA per amplifier. The device offers high input impedance of 10ⁱΩ, low input bias current of 50pA, and fast settling time to 0.01% of 2µs. It is pin-compatible with the LM1558.
Low Offset, Low Drift Dual JFET Input Operational Amplifier 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 002498-LF412ACN/NOPB
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 15 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 44 V, ±5 V to 22 V
Operating Supply Current: 3.6mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
J-FET Amplifier 2 Circuit 8-PDIP
Dual JFET Op Amp, 3MHz BW, 500uV Vos, 8-DIP Product overview: LF412ACN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF412ACN/NOPB can be used for catalog matching and distributor lookup.
LF412-N LOW OFFSET, LOW DRIFT DU
Operational Amplifiers - Op Amps LOW OFFSET,LOW DRIFT DUAL JFET INP OP AMP
IC OPAMP JFET 2 CIRCUIT 8DIP
J-FET Amplifier 2 Circuit 8-PDIP
IC, OP AMP, DUAL, 3MHZ; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:15V/µs; Supply Voltage Range:10V to 44V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8DIP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF412ACN/NOPB | 5339252 | 5339252P | 002498-LF412ACN/NOPB | LF412ACN/NOPB-ND | 687-LF412ACN/NOPB | LF412ACN/NOPB | LF412ACN/NOPB | LF412ACN/NOPB | LF412ACN/NOPB | 29AH6087 | LF412ACN/NOPB |
| Product Name | LF412-N Low Offset, Low Drift Dual JFET Input Operational Amplifier | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF412ACN/NOPB | Instrumentation, Op Amps, Buffer Amps | Dual 3MHz DIP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Dual, 3Mhz; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 45 volts | 10 to 44 volts | 10 to 22 volts | 10 volts | 10 volts | 10 to 44 volts | ||||||
| VOS | 1 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||||
| Quiescent Current (IQ) | 3800 microamps | |||||||||||
| CMRR | 80 dB |