Manufacturer: STMicroelectronics
Win Source Part Number: 291979-L2726
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 10mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SO
Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V
Operating Supply Current: 10mA
Channel Output Current: 1.5A
Gain Bandwidth Product (GBP): 1.2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 20-SO
Dual Op Amp, 1.2MHz BW, 2V/µs SR, SOIC Product overview: L2726 from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2MHz, 2V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.2MHz, 2V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-L2726 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 20SO
General Purpose Amplifier 2 Circuit 20-SO
IC OPAMP GP 2 CIRCUIT 20SO
IC OPAMP GP 2 CIRCUIT 20SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 291979-L2726 | L2726-ND | 687-L2726 | L2726 | L2726 | L2726 | L2726 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - L2726 | Instrumentation, Op Amps, Buffer Amps | Dual 1.2MHz 2V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4 to 28 volts | 14 volts | 4 volts | 4 volts | |||
| Source Current (IS) | 10 milliamps | 10 milliamps | 10 milliamps | 10 milliamps | |||
| VOS | 10 millivolts | 10 millivolts | 10 millivolts | ||||
| IBIAS | 0.2000 µA | 0.2000 µA | 0.2000 µA | ||||
| GBW | 1.2 MHz | 1.2 MHz | 1.2 MHz |