STMicroelectronics, Inc. Dual 1.1MHz 15V SOIC Operational Amplifier IC LM258ADT

Description
Dual Op Amp, 1.1MHz BW, 70dB CMRR, 15V, SOIC, SMT Product overview: LM258ADT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258ADT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 1.1MHz BW, 70dB CMRR, 15V, SOIC, SMT Product overview: LM258ADT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258ADT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1.1MHz 15V SOIC Operational Amplifier IC
687-LM258ADT
Dual 1.1MHz 15V SOIC Operational Amplifier IC 687-LM258ADT
Dual Op Amp, 1.1MHz BW, 70dB CMRR, 15V, SOIC, SMT Product overview: LM258ADT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258ADT can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.1MHz BW, 70dB CMRR, 15V, SOIC, SMT Product overview: LM258ADT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258ADT can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-7327-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-7327-2-ND
Instrumentation, Op Amps, Buffer Amps 497-7327-2-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-7327-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-7327-6-ND
Instrumentation, Op Amps, Buffer Amps 497-7327-6-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-7327-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-7327-1-ND
Instrumentation, Op Amps, Buffer Amps 497-7327-1-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Op Amps - 7140720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7140720
Op Amps 7140720
STMicroelectronics LM258ADT

STMicroelectronics LM258ADT

Supplier's Site
Op Amps - 7140720P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7140720P
Op Amps 7140720P
STMicroelectronics LM258ADT

STMicroelectronics LM258ADT

Supplier's Site
Op Amps - 1657663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1657663
Op Amps 1657663
STMicroelectronics LM258ADT

STMicroelectronics LM258ADT

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258ADT - 018780-LM258ADT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258ADT
018780-LM258ADT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258ADT 018780-LM258ADT
Manufacturer: STMicroelectronics Win Source Part Number: 018780-LM258ADT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 1mV Family Name: LM258 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V Operating Supply Current: 700μA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 1.1MHz Alternative Parts (Cross-Reference): LM258AYD; LM258AYDT; UPC1251G2-E1-A; Introduction Date: December 01, 1988 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 018780-LM258ADT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Family Name: LM258
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 700μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.1MHz
Alternative Parts (Cross-Reference): LM258AYD; LM258AYDT; UPC1251G2-E1-A;
Introduction Date: December 01, 1988
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM258ADT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM258ADT
Instrumentation, OP Amps, Buffer Amps LM258ADT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM258ADT
Operational Amplifiers - Op Amps LM258ADT
Operational Amplifiers - Op Amps Dual Low Power

Operational Amplifiers - Op Amps Dual Low Power

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM258ADT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM258ADT
Instrumentation, OP Amps, Buffer Amps LM258ADT
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Operational Amplifier, Dual, 1.1 Mhz, 2, 0.6 V/ S, 3V To 30V, Soic, 8 Rohs Compliant Stmicroelectronics - 33R0196 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Dual, 1.1 Mhz, 2, 0.6 V/ S, 3V To 30V, Soic, 8 Rohs Compliant Stmicroelectronics
33R0196
Operational Amplifier, Dual, 1.1 Mhz, 2, 0.6 V/ S, 3V To 30V, Soic, 8 Rohs Compliant Stmicroelectronics 33R0196
Operational Amplifier, Dual, 1.1 MHz, 2, 0.6 V/ s, 3V to 30V, SOIC, 8 RoHS Compliant: Yes

Operational Amplifier, Dual, 1.1 MHz, 2, 0.6 V/ s, 3V to 30V, SOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet
Operational Amplifier, Dual, 1.1 Mhz, 2, 0.6 V/ S, 3V To 30V, Soic, 8 Rohs Compliant Stmicroelectronics - 45Y5402 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Dual, 1.1 Mhz, 2, 0.6 V/ S, 3V To 30V, Soic, 8 Rohs Compliant Stmicroelectronics
45Y5402
Operational Amplifier, Dual, 1.1 Mhz, 2, 0.6 V/ S, 3V To 30V, Soic, 8 Rohs Compliant Stmicroelectronics 45Y5402
Operational Amplifier, Dual, 1.1 MHz, 2, 0.6 V/ s, 3V to 30V, SOIC, 8 RoHS Compliant: Yes

Operational Amplifier, Dual, 1.1 MHz, 2, 0.6 V/ s, 3V to 30V, SOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258ADT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM258ADT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM258ADT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM258ADT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM258ADT
Integrated Circuits (ICs) - Linear - Amplifiers LM258ADT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Operational Amplifier/Comparator >> Operational Amplifier - LM258ADT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
LM258ADT
Operational Amplifier/Comparator >> Operational Amplifier LM258ADT
20nA Dual 1.1MHz SOIC-8 Operational Amplifier ROHS

20nA Dual 1.1MHz SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LM258ADT 497-7327-2-ND 7140720 7140720P 018780-LM258ADT LM258ADT LM258ADT LM258ADT 33R0196 LM258ADT LM258ADT LM258ADT
Product Name Dual 1.1MHz 15V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258ADT Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifier, Dual, 1.1 Mhz, 2, 0.6 V/ S, 3V To 30V, Soic, 8 Rohs Compliant Stmicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier/Comparator >> Operational Amplifier
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 15 volts 3 to 30 volts 3 volts 3 volts
Slew Rate 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 6.00E-7 V/µs
Bandwidth 1.1 MHz 1.1 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLC3702M Low-Power LinCMOS(TM) Dual Comparator with Totem Pose Output - 5962-9153202QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 16 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD524CE - 909386-AD524CE - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-CLCC (8.89x8.89)
View Details
2 suppliers
Audio Amplifier ICs - 2412889 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Operating Range Car Audio
View Details