Texas Instruments LF356 JFET Input Operational Amplifiers LF356N

Description
JFET Input Operational Amplifiers 8-PDIP 0 to 70
Request a Quote Datasheet
Description
JFET Input Operational Amplifiers 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LF356 JFET Input Operational Amplifiers - LF356N - Texas Instruments
Dallas, TX, United States
LF356 JFET Input Operational Amplifiers
LF356N
LF356 JFET Input Operational Amplifiers LF356N
JFET Input Operational Amplifiers 8-PDIP 0 to 70

JFET Input Operational Amplifiers 8-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
5MHz 18V DIP Operational Amplifier IC
687-LF356N
5MHz 18V DIP Operational Amplifier IC 687-LF356N
Op Amp, 5MHz BW, 10mV Vos, 18V, DIP-8 Product overview: LF356N from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 18V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, 18V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF356N can be used for catalog matching and distributor lookup.

Op Amp, 5MHz BW, 10mV Vos, 18V, DIP-8 Product overview: LF356N from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 18V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, 18V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF356N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LF356N-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LF356N-ND
Instrumentation, Op Amps, Buffer Amps LF356N-ND
J-FET Amplifier 1 Circuit 8-PDIP

J-FET Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LF356N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LF356N
Integrated Circuits (ICs) - Linear - Amplifiers LF356N
IC OPAMP JFET 1 CIRCUIT 8DIP

IC OPAMP JFET 1 CIRCUIT 8DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF356N - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LF356N
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LF356N
IC OPAMP JFET 1 CIRCUIT 8DIP

IC OPAMP JFET 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LF356N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LF356N
Instrumentation, OP Amps, Buffer Amps LF356N
J-FET Amplifier 1 Circuit 8-PDIP

J-FET Amplifier 1 Circuit 8-PDIP

Buy Now
Instrumentation, OP Amps, Buffer Amps - LF356N - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LF356N
Instrumentation, OP Amps, Buffer Amps LF356N
IC OPAMP JFET 1 CIRCUIT 8DIP

IC OPAMP JFET 1 CIRCUIT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LF356N 687-LF356N LF356N-ND LF356N LF356N LF356N LF356N
Product Name LF356 JFET Input Operational Amplifiers 5MHz 18V DIP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 10 to 36 volts 18 volts 30 volts 30 volts
VOS 10 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 5000 microamps
CMRR 80 dB
GBW 5 MHz 5 MHz 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088108Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
 - CLC5612IM - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers