IC VOLUME CONTROL 10SOIC
Two-Channel Electronic Volume Control System, SOIC-10 NB, 2500-REEL Product overview: LC75344MD-AH from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LC75344MD-AH can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 125762-LC75344MD-AH
Packaging: Reel - TR
Specifications: -92dB
Applications: Audio Systems
Number of Channels: 2
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 75°C (TA)
Case / Package: 10-SOIC
Purpose: Volume Control
Supply Voltage - Operating: 4.5 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Audio Amplifiers ELECTRONIC VOLUME CONTROL
IC VOLUME CONTROL 10SOIC
IC VOLUME CONTROL 10SOIC
IC VOLUME CONTROL 10SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 488-LC75344MD-AHTR-ND | 742-LC75344MD-AH | 125762-LC75344MD-AH | LC75344MD-AH | LC75344MD-AH | LC75344MD-AH | LC75344MD-AH | LC75344MD-AH |
| Product Name | Audio Amplifiers | SOIC Audio Amplifier | Audio Special Purpose - LC75344MD-AH | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS |