Texas Instruments High-Performance Analog Isolated 12V SOIC Special Purpose Amplifier Ic ISO224ADWVR

Description
Isolated Amplifier, ±12V In, 8-SOIC, Military Temp Product overview: ISO224ADWVR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated, 12V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-ISO224ADWVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Isolated Amplifier, ±12V In, 8-SOIC, Military Temp Product overview: ISO224ADWVR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated, 12V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-ISO224ADWVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 12V SOIC Special Purpose Amplifier Ic - 771-ISO224ADWVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 12V SOIC Special Purpose Amplifier Ic
771-ISO224ADWVR
Isolated 12V SOIC Special Purpose Amplifier Ic 771-ISO224ADWVR
Isolated Amplifier, ±12V In, 8-SOIC, Military Temp Product overview: ISO224ADWVR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated, 12V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-ISO224ADWVR can be used for catalog matching and distributor lookup.

Isolated Amplifier, ±12V In, 8-SOIC, Military Temp Product overview: ISO224ADWVR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated, 12V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-ISO224ADWVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Special Purpose - ISO224ADWVR - 922079-ISO224ADWVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - ISO224ADWVR
922079-ISO224ADWVR
Linear - Linear - Amplifiers - Special Purpose - ISO224ADWVR 922079-ISO224ADWVR
Manufacturer: Texas Instruments Win Source Part Number: 922079-ISO224ADWVR Features: Isolated IC Automotive 8-SOIC Package: Reel - TR Package: 8-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: ISO224 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-52315-2, 296-52315-1, 296-52315-6

Manufacturer: Texas Instruments
Win Source Part Number: 922079-ISO224ADWVR
Features: Isolated IC Automotive 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: ISO224
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-52315-2, 296-52315-1, 296-52315-6

Buy Now Datasheet
Special Purpose Amplifiers - 296-52315-1-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
296-52315-1-ND
Special Purpose Amplifiers 296-52315-1-ND
Isolated IC Automotive 8-SOIC

Isolated IC Automotive 8-SOIC

Buy Now Datasheet
Special Purpose Amplifiers - 296-52315-6-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
296-52315-6-ND
Special Purpose Amplifiers 296-52315-6-ND
Isolated IC Automotive 8-SOIC

Isolated IC Automotive 8-SOIC

Buy Now Datasheet
Special Purpose Amplifiers - 296-52315-2-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
296-52315-2-ND
Special Purpose Amplifiers 296-52315-2-ND
Isolated IC Automotive 8-SOIC

Isolated IC Automotive 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - ISO224ADWVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
ISO224ADWVR
Linear - Amplifiers - Special Purpose ISO224ADWVR
IC ISOLATED 8SOIC

IC ISOLATED 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Isolation Amplifiers
ISO224ADWVR
Isolation Amplifiers ISO224ADWVR
Isolation Amplifiers -12-V input, reinforced isolated amplifier for voltage sensing 8-SOIC -55 to 125

Isolation Amplifiers -12-V input, reinforced isolated amplifier for voltage sensing 8-SOIC -55 to 125

Buy Now Datasheet
Special Purpose Amplifiers - ISO224ADWVR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Amplifiers
ISO224ADWVR
Special Purpose Amplifiers ISO224ADWVR
IC ISOLATED 8SOIC

IC ISOLATED 8SOIC

Supplier's Site Datasheet
Special Purpose Amplifiers - ISO224ADWVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
ISO224ADWVR
Special Purpose Amplifiers ISO224ADWVR
Isolated IC Automotive 8-SOIC

Isolated IC Automotive 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - ISO224ADWVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISO224ADWVR
Integrated Circuits (ICs) - Linear - Amplifiers ISO224ADWVR
IC ISOLATED 8SOIC

IC ISOLATED 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number 771-ISO224ADWVR 922079-ISO224ADWVR 296-52315-1-ND ISO224ADWVR ISO224ADWVR ISO224ADWVR ISO224ADWVR ISO224ADWVR
Product Name Isolated 12V SOIC Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Special Purpose - ISO224ADWVR Special Purpose Amplifiers Linear - Amplifiers - Special Purpose Isolation Amplifiers Special Purpose Amplifiers Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.295"", 7.50mm Width)" Surface Mount SOIC; 8-SOIC (0.295\", 7.50mm Width) 8-SOIC (0.295, 7.50mm Width)
Unlock Full Specs
to access all available technical data