The ISL55004 is a high speed, low power, low cost monolithic operational amplifier. The ISL55004 is unity-gain stable and features a 300V/µs slew rate and 200MHz bandwidth while requiring only 8.5mA of supply current per amplifier.brbr The power supply operating range of the ISL55004 is from ±15V down to ±2.5V. For single-supply operation, the ISL55004 operates from 30V down to 5V.brbr The ISL55004 also features an extremely wide output voltage swing of -12.75V/+13.4V with VsubS/sub = ±15V and RsubL/sub = 1k?.brbr At a gain of +1, the ISL55004 has a -3dB bandwidth of 200MHz with a phase margin of 55°. Because of its conventional voltage-feedback topology, the ISL55004 allow the use of reactive or non-linear elements in its feedback network. This versatility combined with low cost and 140mA of output-current drive makes the ISL55004 an ideal choice for price-sensitive applications requiring low power and high speed.brbr The ISL55004 is in a 14 Ld SO (0.150") package and specified for operation over the full -40°C to +85°C temperature range.
Voltage Feedback Amplifier 4 Circuit 14-SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC Product overview: ISL55004IBZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL55004IBZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 119419-ISL55004IBZ
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
-3db Bandwidth: 200MHz
Amplifier Type: Voltage Feedback
Slew Rate: 300 V/μs
Current - Input Bias: 600nA
Voltage - Input Offset: 1.2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 30 V, ±2.25 V to 15 V
Operating Supply Current: 8.5mA
Channel Output Current: 140mA
Gain Bandwidth Product (GBP): 70MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
VOLTAGE FEEDBACK AMPLIFIER 4 CIR
IC OPAMP VFB 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps ISL59115IRUZ-EVALZ EVAL BRD RHS COMPLI
OPAMP, 70MHZ, -40 TO 85DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:70MHz; Slew Rate:300V/µs; Supply Voltage Range:5V to 30V, ± 2.5V to ± 15V; Amplifier Case Style:NSOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP VFB 4 CIRCUIT 14SOIC
Voltage Feedback Amplifier 4 Circuit 14-SOIC
Voltage Feedback Amplifier 4 Circuit 14-SOIC
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL55004IBZ | ISL55004IBZ-ND | 687-ISL55004IBZ | 119419-ISL55004IBZ | ISL55004IBZ | ISL55004IBZ | ISL55004IBZ | 50M3958 | ISL55004IBZ | ISL55004IBZ |
| Product Name | High Supply Voltage 200MHz Unity-Gain Stable Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL55004IBZ | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Opamp, 70Mhz, -40 To 85Deg C; No. Of Amplifiers Renesas | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | |||||||||
| Supply Voltage (VS) | 5 to 30 volts | 4.5 to 30 volts | 4.5 volts | 30 volts | ||||||
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | |||||
| VOS | 5 millivolts | 1.2 millivolts | 1.2 millivolts | 1.2 millivolts | ||||||
| IBIAS | 0.6000 to 3.5 µA | 0.6000 µA | 0.6000 µA | 0.6000 µA |