Dual Op Amp, 1.1MHz GBW, 20nA Ib, 15V, TSSOP, SMT Product overview: LM258YPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 15V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 15V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258YPT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Low Pwr Dual OP Amp 100dB 1.1MHz
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LM258YPT | 497-10210-1-ND | LM258YPT | LM258YPT | LM258YPT | LM258YPT | LM258YPT |
| Product Name | Dual 1.1MHz 15V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 30 volts | 3 volts | |||||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | 0.6000 V/µs | 0.6000 V/µs | ||
| Bandwidth | 1.1 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |