The KA358DTF is a dual operational amplifier designed for use in a variety of applications, including transducer amplifiers and DC gain blocks. It operates from a single power supply with a wide voltage range of 3V to 32V or ±1.5V to ±16V, making it versatile for different circuit configurations. The amplifier features a large DC voltage gain of 100 dB and is internally frequency compensated for unity gain, which simplifies design and implementation. The input common mode voltage range includes ground, allowing for greater flexibility in signal processing. The output voltage swing can reach from 0V DC to Vcc - 1.5V DC, providing ample headroom for various applications. Additionally, the KA358DTF is suitable for battery operation due to its low power drain. The device is available in both 8-DIP and 8-SOIC packages, with an operating temperature range of 0°C to 70°C for the standard version. Engineers considering this product should note its suitability for low-power applications and its ability to function effectively in single-supply systems.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018171-KA358DTF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Current - Input Bias: 45nA
Voltage - Input Offset: 2.9mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 800μA
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Quantity per package: 3k pcs
Dual Op Amp, 2 Ch, 16V, SOIC, 3000/Reel Product overview: KA358DTF from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KA358DTF can be used for catalog matching and distributor lookup.
Dual Operational Amplifier
Dual Operational Amplifier
General Purpose Amplifier 2 Circuit 8-SOIC
KA358 - OPERATIONAL AMPLIFIER, 2
KA358 - OPERATIONAL AMPLIFIER, 2
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps Dual OP amp
IC OPAMP GP 2 CIRCUIT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 018171-KA358DTF | 687-KA358DTF | KA358DTF | 1990-KA358DTFCT-ND | KA358DTF | KA358DTF | KA358DTF | KA358DTF | KA358DTF | KA358DTF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA358DTF | Dual 16V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 3 to 32 volts | 32 volts | 3 volts | 3 volts | ||||||
| Source Current (IS) | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | |||||
| VOS | 2.9 millivolts | 2.9 millivolts | 2.9 millivolts | 2.9 millivolts | ||||||
| IBIAS | 0.0450 µA | 0.0450 µA | 0.0450 µA | 0.0450 µA | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |