DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2790 2800 2810 2820 2830 2840 2850 2851 2852 2853 2854 2855 2856 2857 2858 2859 2860 2861 2862 2870 2880 2890 2900 2910 2920 2950 3000 3050 3100 3150 3200 3235
Product Name Notes
1 kOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1 kOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
10 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
10 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
10 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
10.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
10.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
10.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
100 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
100 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
101 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
102 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
103 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
104 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
105 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
105 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
106 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
107 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
11 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
11.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
11.5 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
11.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
11.7 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
11.7 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
11.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
110 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
110 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
110 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
111 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
113 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
113 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
115 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
115 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
115 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
117 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
118 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
12 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
12 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
12.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
120 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
120 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
120 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
121 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
121 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
124 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
125 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
127 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
690 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
700 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
715 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
732 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
750 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
787 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
800 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
806 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
825 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
853 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
866 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
900 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
909 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
909 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
931 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
953 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
976 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 100 OHM 1W 1% WW AXIAL
RES 1K OHM 1W 1% WW AXIAL

<< Prev Next >>