Quadruple Low-Power Operational Amplifier 14-PDIP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | MC3303NE4 |
| Product Name | MC3303 Quadruple Low-Power Operational Amplifier |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 5 to 30 volts |
| GBW | 1 MHz |
| Slew Rate | 0.6000 V/µs |
| CMRR | 70 dB |