The LMC6064 is a precision CMOS quad operational amplifier designed for micropower, single-supply applications. It operates from a 4.5V to 15V supply, with a typical quiescent current of 16μA per amplifier and an ultra-low input bias current of 10fA. The amplifier features a 100μV maximum offset voltage, rail-to-rail output swing within 10mV of the supply rails with a 100kΩ load, and an input common-mode range that includes V−. The device is offered in a 14-pin PDIP package, with an operating temperature range of -40°C to 85°C.
Precision CMOS Quad Micropower Operational Amplifier 14-PDIP -40 to 85
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Quad Op-Amp, 100kHz BW, 100uV Vos, 4.5-15.5V, DIP Product overview: LMC6064IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, 15.5V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, 15.5V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6064IN can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14DIP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC CMOS 4 CIRCUIT 14DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6064IN | LMC6064IN-ND | 687-LMC6064IN | LMC6064IN | LMC6064IN | LMC6064IN | LMC6064IN |
| Product Name | LMC6064 Precision CMOS Quad Micropower Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 100kHz 15.5V DIP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Output Current (Iout) | 0.0210 amps | ||||||
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 15.5 volts | ||||
| GBW | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | ||||
| Slew Rate | 0.0350 V/µs | 0.0350 V/µs | 0.0350 V/µs | 3.50E-8 V/µs | 0.0350 V/µs | 0.0350 V/µs | |
| CMRR | 85 dB |