Texas Instruments TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier TLE2062IP

Description
Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-PDIP
Request a Quote Datasheet
Description
Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier - TLE2062IP - Texas Instruments
Dallas, TX, United States
TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier
TLE2062IP
TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier TLE2062IP
Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-PDIP

Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-PDIP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10403-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10403-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10403-5-ND
J-FET Amplifier 2 Circuit 8-PDIP

J-FET Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual 1.8MHz 80mA 18V Operational Amplifier IC
687-TLE2062IP
Dual 1.8MHz 80mA 18V Operational Amplifier IC 687-TLE2062IP
Dual Op Amp, 1.8MHz BW, 80mA Out, 18V, 2-Ch, JFET-Input, BIFET Product overview: TLE2062IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8MHz, 80mA, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2062IP can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.8MHz BW, 80mA Out, 18V, 2-Ch, JFET-Input, BIFET Product overview: TLE2062IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8MHz, 80mA, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2062IP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062IP - 1269312-TLE2062IP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062IP
1269312-TLE2062IP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062IP 1269312-TLE2062IP
Manufacturer: Texas Instruments Win Source Part Number: 1269312-TLE2062IP Series: Excalibur Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: J-FET Current - Input Bias: 4pA Voltage - Input Offset: 900μV Family Name: TLE2062 Categories: Integrated Circuits (ICs) Operating Supply Current: 625μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Output Current per Channel: 80mA SR - Slew Rate: 3.4 V/μs GBP - Gain Bandwidth Product: 2MHz Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V Alternative Parts (Cross-Reference): HA17082PS; HA17082PS-E; BA4558; Introduction Date: December 06, 1998 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269312-TLE2062IP
Series: Excalibur
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: J-FET
Current - Input Bias: 4pA
Voltage - Input Offset: 900μV
Family Name: TLE2062
Categories: Integrated Circuits (ICs)
Operating Supply Current: 625μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 80mA
SR - Slew Rate: 3.4 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V
Alternative Parts (Cross-Reference): HA17082PS; HA17082PS-E; BA4558;
Introduction Date: December 06, 1998
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Op Amps - 3312457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
3312457
Op Amps 3312457
Texas Instruments TLE2062IP

Texas Instruments TLE2062IP

Supplier's Site
Op Amps - 3312457P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
3312457P
Op Amps 3312457P
Texas Instruments TLE2062IP

Texas Instruments TLE2062IP

Supplier's Site
Op Amps - 1624368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1624368
Op Amps 1624368
Texas Instruments TLE2062IP

Texas Instruments TLE2062IP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLE2062IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2062IP
Instrumentation, OP Amps, Buffer Amps TLE2062IP
J-FET Amplifier 2 Circuit 8-PDIP

J-FET Amplifier 2 Circuit 8-PDIP

Buy Now
Op Amp, Dual Jfet-I/p, 2062, Pdip8; No. Of Amplifiers Texas Instruments - 28AH5418 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual Jfet-I/p, 2062, Pdip8; No. Of Amplifiers Texas Instruments
28AH5418
Op Amp, Dual Jfet-I/p, 2062, Pdip8; No. Of Amplifiers Texas Instruments 28AH5418
OP AMP, DUAL JFET-I/P, 2062, PDIP8; No. of Amplifiers:2 Amplifier; Bandwidth:1.8MHz; Slew Rate:3.4V/µs; Supply Voltage Range:± 3.5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, DUAL JFET-I/P, 2062, PDIP8; No. of Amplifiers:2 Amplifier; Bandwidth:1.8MHz; Slew Rate:3.4V/µs; Supply Voltage Range:± 3.5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLE2062IP
Operational Amplifiers - Op Amps TLE2062IP
Operational Amplifiers - Op Amps Dual Low Power

Operational Amplifiers - Op Amps Dual Low Power

Buy Now Datasheet
Linear Amplifier IC - 16838200 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16838200
Linear Amplifier IC 16838200
OP AMP, DUAL JFET-I/P, 2062, PDIP8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.8MHZ; SLEW RATE:3.4V/µS; SUPPLY VOLTAGE RANGE:± 3.5V TO ± 18V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, DUAL JFET-I/P, 2062, PDIP8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.8MHZ; SLEW RATE:3.4V/µS; SUPPLY VOLTAGE RANGE:± 3.5V TO ± 18V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062IP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2062IP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2062IP
IC OPAMP JFET 2 CIRCUIT 8DIP

IC OPAMP JFET 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2062IP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2062IP
Integrated Circuits (ICs) - Linear - Amplifiers TLE2062IP
IC OPAMP JFET 2 CIRCUIT 8DIP

IC OPAMP JFET 2 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number TLE2062IP 296-10403-5-ND 687-TLE2062IP 1269312-TLE2062IP 3312457 3312457P TLE2062IP 28AH5418 TLE2062IP 16838200 TLE2062IP TLE2062IP
Product Name TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier Instrumentation, Op Amps, Buffer Amps Dual 1.8MHz 80mA 18V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062IP Op Amps Op Amps Instrumentation, OP Amps, Buffer Amps Op Amp, Dual Jfet-I/p, 2062, Pdip8; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Linear Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Supply Voltage (VS) 7 to 36 volts 18 volts 3.5 to 18 volts 36 volts
GBW 1.8 MHz 2 MHz 2 MHz
Slew Rate 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.40E-6 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data