Texas Instruments TLC27L4 Quad Precision Single Supply uPower Operational Amplifier TLC27L4CDRG4

Description
Quad Precision Single Supply uPower Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad Precision Single Supply uPower Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L4 Quad Precision Single Supply uPower Operational Amplifier - TLC27L4CDRG4 - Texas Instruments
Dallas, TX, United States
TLC27L4 Quad Precision Single Supply uPower Operational Amplifier
TLC27L4CDRG4
TLC27L4 Quad Precision Single Supply uPower Operational Amplifier TLC27L4CDRG4
Quad Precision Single Supply uPower Operational Amplifier 14-SOIC 0 to 70

Quad Precision Single Supply uPower Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4CDRG4 - 1108259-TLC27L4CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4CDRG4
1108259-TLC27L4CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4CDRG4 1108259-TLC27L4CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108259-TLC27L4CDRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 57μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 110kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1108259-TLC27L4CDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 57μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
85kHz Operational Amplifier IC
687-TLC27L4CDRG4
85kHz Operational Amplifier IC 687-TLC27L4CDRG4
4-Ch Op Amp GP 85kHz 14SOIC Product overview: TLC27L4CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4CDRG4 can be used for catalog matching and distributor lookup.

4-Ch Op Amp GP 85kHz 14SOIC Product overview: TLC27L4CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27L4CDRG4 1108259-TLC27L4CDRG4 687-TLC27L4CDRG4
Product Name TLC27L4 Quad Precision Single Supply uPower Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4CDRG4 85kHz Operational Amplifier IC
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts
GBW 0.0850 MHz 0.1100 MHz
Slew Rate 0.0300 V/µs 0.0500 V/µs 0.0300 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data