Quad Rail-To-Rail uPower Operational Amplifier 14-TSSOP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | TLC2254CPWRG4 |
| Product Name | TLC2254 Quad Rail-To-Rail uPower Operational Amplifier |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 4.4 to 16 volts |
| GBW | 0.2000 MHz |
| Slew Rate | 0.1200 V/µs |
| CMRR | 70 dB |