Tiny Low Power Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 093354-LMC7101AIM5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 110μV
Family Name: LMC7101
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 15.5 V, ±1.35 V to 7.75 V
Operating Supply Current: 800μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.1MHz
Alternative Parts (Cross-Reference): LMC7101BIM5; LMC7101AIM5TR; LMC7101BIM5TX;
Introduction Date: March 01, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Automotive
1.1MHz Op Amp, 1Ch, 800uA, SOT-23, Rail-to-Rail Product overview: LMC7101AIM5X from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MHz, 800uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.1MHz, 800uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC7101AIM5X can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC7101AIM5X | LMC7101AIM5XTR-ND | 093354-LMC7101AIM5X | 687-LMC7101AIM5X | LMC7101AIM5X | LMC7101AIM5X | LMC7101AIM5X | LMC7101AIM5X |
| Product Name | LMC7101 Tiny Low Power Operational Amplifier with Rail-to-Rail Input and Output | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC7101AIM5X | 1.1MHz 800uA SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Output Current (Iout) | 0.0240 amps | |||||||
| Supply Voltage (VS) | 2.7 to 15.5 volts | 2.7 to 15.5 volts | 2.7 to 15.5 volts | 2.7 volts | ||||
| GBW | 1.1 MHz | 1.1 MHz | 1.1 MHz | 1.1 MHz | ||||
| Slew Rate | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.10E-6 V/µs | 1.1 V/µs | 1.1 V/µs | |
| CMRR | 55 dB |