JFET-Input High-Output-Drive uPower Operational Amplifier 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1269293-TLE2061CP
Series: Excalibur
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: J-FET
Current - Input Bias: 4pA
Voltage - Input Offset: 600μV
Family Name: TLE2061
Categories: Integrated Circuits (ICs)
Operating Supply Current: 290μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 80mA
SR - Slew Rate: 3.4 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V
Alternative Parts (Cross-Reference): UA741CN; TL081BCN; TL071MN;
Introduction Date: December 06, 1998
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIFET, PDIP8
1.8MHz Op Amp, 18V, 80mA Out, 290uA, JFET Input, 1-Ch, PDIP Product overview: TLE2061CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 18V, 80mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 18V, 80mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2061CP can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit 8-PDIP
J-FET Amplifier 1 Circuit 8-PDIP
Operational Amplifiers - Op Amps Low Power JFET
IC OPAMP JFET 1 CIRCUIT 8DIP
IC OPAMP JFET 1 CIRCUIT 8DIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2061CP | 1269293-TLE2061CP | TLE2061CP | 687-TLE2061CP | 296-10394-5-ND | TLE2061CP | TLE2061CP | TLE2061CP | TLE2061CP |
| Product Name | TLE2061 JFET-Input High-Output-Drive uPower Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2061CP | 1.8MHz 18V 80mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 volts | ||||||
| GBW | 1.8 MHz | 2 MHz | 2 MHz | ||||||
| Slew Rate | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.40E-6 V/µs | |||
| CMRR | 65 dB |