Low-Power Operational Amplifier and Voltage Comparator 8-VSSOP 0 to 70
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1199287-LM392DGKR
Packaging: Reel - TR
Type: Amplifier, Comparator
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: Transducer Amplifier
Mounting: SMD
Family Name: LM392
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): LM392P; LM392DRG4; LM392D;
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Dual low power comparator 8-VSSOP 0 to 70 Product overview: LM392DGKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LM392DGKR can be used for catalog matching and distributor lookup.
Amplifier, Comparator IC Transducer Amplifier 8-VSSOP
IC AMP COMP 8VSSOP
Analog Comparators Low-Power
IC AMP COMP 8VSSOP
Amplifier, Comparator IC Transducer Amplifier 8-VSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM392DGKR | LM392DGKR | 1199287-LM392DGKR | 771-LM392DGKR | 296-20644-2-ND | LM392DGKR | LM392DGKR | LM392DGKR | LM392DGKR |
| Product Name | LM392 Low-Power Operational Amplifier and Voltage Comparator | Linear - Linear - Amplifiers - Special Purpose - LM392DGKR | Low-Power Dual Linear Comparator IC | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Analog Comparators | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Output Current (Iout) | 1.00E-3 amps | ||||||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | |||||||
| GBW | 1 MHz | ||||||||
| CMRR | 65 dB |