Texas Instruments TLC2252 Dual Rail-To-Rail Micropower Operational Amplifier TLC2252CPWRG4

Description
Dual Rail-To-Rail Micropower Operational Amplifier 8-TSSOP 0 to 70
Request a Quote Datasheet
Description
Dual Rail-To-Rail Micropower Operational Amplifier 8-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2252 Dual Rail-To-Rail Micropower Operational Amplifier - TLC2252CPWRG4 - Texas Instruments
Dallas, TX, United States
TLC2252 Dual Rail-To-Rail Micropower Operational Amplifier
TLC2252CPWRG4
TLC2252 Dual Rail-To-Rail Micropower Operational Amplifier TLC2252CPWRG4
Dual Rail-To-Rail Micropower Operational Amplifier 8-TSSOP 0 to 70

Dual Rail-To-Rail Micropower Operational Amplifier 8-TSSOP 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2252CPWRG4 - 054898-TLC2252CPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2252CPWRG4
054898-TLC2252CPWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2252CPWRG4 054898-TLC2252CPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 054898-TLC2252CPWRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.12 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V Operating Supply Current: 80μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 210kHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054898-TLC2252CPWRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 80μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 210kHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 200kHz 80uA TSSOP Operational Amplifier IC
687-TLC2252CPWRG4
Dual 200kHz 80uA TSSOP Operational Amplifier IC 687-TLC2252CPWRG4
Dual Op Amp, 200kHz BW, 80uA, Rail-to-Rail, 8-TSSOP Product overview: TLC2252CPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 80uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 80uA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2252CPWRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 200kHz BW, 80uA, Rail-to-Rail, 8-TSSOP Product overview: TLC2252CPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 80uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 80uA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2252CPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2252CPWRG4 054898-TLC2252CPWRG4 687-TLC2252CPWRG4
Product Name TLC2252 Dual Rail-To-Rail Micropower Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2252CPWRG4 Dual 200kHz 80uA TSSOP Operational Amplifier IC
Standards and Certifications RoHS
Supply Voltage (VS) 4.4 to 16 volts 4.4 to 16 volts 8 volts
GBW 0.2000 MHz 0.2100 MHz
Slew Rate 0.1200 V/µs 0.1200 V/µs 0.1200 V/µs
CMRR 70 dB
Unlock Full Specs
to access all available technical data