10-W stereo, 20-W mono, 8- to 16.5-V, digital input open loop Class-D audio amplifier w/ EQ & AGL 48-HTSSOP 0 to 85 Product overview: TAS5733LDCAR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5733LDCAR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 899067-TAS5733LDCAR
Operating Temperature Range: 0°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TAS5733
Categories: Integrated Circuits (ICs)
Case / Package: 48-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-44206-6, TAS5733LDCAR-ND, 296-44206-1, 296-44206-2
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
IC AMP CLASS D STER 10W 48HTSSOP
HTSSOP-48-EP-6.1mm Audio Power OpAmps ROHS
AUDIO AMPLIFIER, CLASS D, 3.6V, HTSSOP48; Output Power:10W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:3V to 3.6V; Amplifier Case Style:HTSSOP; No. of Pins:48Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
Audio Amplifiers Stereo 20-W, 8V-16.5V Open-Loop Digital Input Audio Power Amplifier with EQ and 3-Band AGL: TAS5733L 48-HTSSOP 0 to 85
IC AMP CLASS D STER 10W 48HTSSOP
IC AMP CLASS D STER 10W 48HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Power Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 742-TAS5733LDCAR | 899067-TAS5733LDCAR | 296-44206-1-ND | TAS5733LDCAR | TAS5733LDCAR | TAS5733LDCAR | 26AJ9779 | TAS5733LDCAR | TAS5733LDCAR | TAS5733LDCAR |
| Product Name | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5733LDCAR | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifier, Class D, 3.6V, Htssop48; Output Power Texas Instruments | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 3 to ? volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | |||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Operation Class | Class D | Class D | Class D | Class D | ||||||
| Package Type | SSOP; SOP; TSSOP; 48-HTSSOP | "48-PowerTFSOP (0.240"", 6.10mm Width)" | SOP; 48-TFSOP (0.240\", 6.10mm Width) Exposed Pad | SSOP; SOP; TSSOP | 48-PowerTFSOP (0.240, 6.10mm Width) | Surface Mount | ||||
| Features | Thermal Shutdown Protection |