Dual Precision Single Supply Low-Power Operational Amplifier 8-PDIP -40 to 85
Precision Amplifiers Dual Precision Lo-Pwr Single Supply
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M7IPE4 | TLC27M7IPE4 |
| Product Name | TLC27M7 Dual Precision Single Supply Low-Power Operational Amplifier | Precision Amplifiers |
| Standards and Certifications | RoHS | |
| Supply Voltage (VS) | 3 to 16 volts | |
| GBW | 0.5250 MHz | |
| Slew Rate | 0.4300 V/µs | |
| CMRR | 65 dB |