JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC
| Texas Instruments | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | TLE2061CDG4 |
| Product Name | TLE2061 JFET-Input High-Output-Drive uPower Operational Amplifier |
| Supply Voltage (VS) | 7 to 36 volts |
| GBW | 1.8 MHz |
| Slew Rate | 3.4 V/µs |
| CMRR | 65 dB |