Single-Supply, MicroPower Operational Amplifiers 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | OPA241UAE4 |
| Product Name | OPA241 Single-Supply, MicroPower Operational Amplifiers |
| Supply Voltage (VS) | 2.7 to 36 volts |
| GBW | 0.0350 MHz |
| Slew Rate | 0.0100 V/µs |
| CMRR | 80 dB |