10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers 8-SOIC -40 to 105
| Texas Instruments | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | LMV722IDG4 |
| Product Name | LMV722 10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers |
| Standards and Certifications | RoHS |
| Output Current (Iout) | 0.0149 amps |
| Supply Voltage (VS) | 2.2 to 5 volts |
| GBW | 10 MHz |
| Slew Rate | 4.9 V/µs |